9 PIN ST PCB STL CAD
9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No
| PEI-Genesis | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/24-1F | 623-M24308/24-1F-ND | 271449 | M24308/24-1F | 64AH5382 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | M24308 rectangular | D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Amphenol Pcd | |
| Category | D-Sub Connector | ||||
| Connector Type | Plug, Male Pins | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |||
| Current Rating | 7.5 amps | ||||
| Number of Contacts | 9 # |