Ebinger Manufacturing Corp. Rigid/EMT Conduit Strap E1012R

Description
ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - E1012R - Ebinger Manufacturing Corp.
Brighton, MI, USA
Rigid/EMT Conduit Strap
E1012R
Rigid/EMT Conduit Strap E1012R
ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL
  • ZINC PLATED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSTALLATION 1 HOLE RIBBED
  • E1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Conduit Fittings
Product Number E1012R
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details