E1038TE -- RIGID/EMT CONDUIT STRAP
Ebinger Manufacturing Corp.
Rigid/EMT Conduit Strap
E1038TE
Description
ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 1 HOLE RIBBED
E1 MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 1 HOLE RIBBED
E1 MODEL
Datasheet
Suppliers
ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 1 HOLE RIBBED
E1 MODEL
- ZINC PLATED STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- INSTALLATION 1 HOLE RIBBED
- E1 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
E1038TE |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details