ECPS38 -- RIGID/EMT CONDUIT STRAP
Ebinger Manufacturing Corp.
Rigid/EMT Conduit Strap
ECPS38
Description
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
FINISH COPPER PLATED
INSTALLATION 2 HOLE
ECPS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
FINISH COPPER PLATED
INSTALLATION 2 HOLE
ECPS MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
ECPS38
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
FINISH COPPER PLATED
INSTALLATION 2 HOLE
ECPS MODEL
- 100 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- FINISH COPPER PLATED
- INSTALLATION 2 HOLE
- ECPS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ECPS38 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Fixed external thread fitting
Size
2.95 inch (75 mm)
Material
Steel; Steel
View Details
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details