SKS Science Products Glass Flasks, Clear Glass Nephelo Culture Flasks w/ Ports 351514

Description
These clear glass nephelo culture flasks are made of low extractable clear borosilicate glass, and can be used in conjunction with colorimeters and spectrophotometer. The glass flasks allow growth and turbidity readings at selected intervals without sampling. When tilted, the flask's sidearm can be filled, and the sidearm inserted into a colorimeter or spectrophotometer to obtain readings. The glass sidearm is free of scratches and striations. These glass flasks are designed for use on platform shakers and hold approximately 350 mL to the base of the sidearm. Contents of flask cannot enter the sidearm when on the shaker. The break- resistant lip can accommodate a cotton plug or stopper. These glass nephelo culture flasks conform to USP Type I and ASTM E-438 Type I, Class A requirements.
Description
These clear glass nephelo culture flasks are made of low extractable clear borosilicate glass, and can be used in conjunction with colorimeters and spectrophotometer. The glass flasks allow growth and turbidity readings at selected intervals without sampling. When tilted, the flask's sidearm can be filled, and the sidearm inserted into a colorimeter or spectrophotometer to obtain readings. The glass sidearm is free of scratches and striations. These glass flasks are designed for use on platform shakers and hold approximately 350 mL to the base of the sidearm. Contents of flask cannot enter the sidearm when on the shaker. The break- resistant lip can accommodate a cotton plug or stopper. These glass nephelo culture flasks conform to USP Type I and ASTM E-438 Type I, Class A requirements.

Suppliers

Company
Product
Description
Supplier Links
Glass Flasks, Clear Glass Nephelo Culture Flasks w/ Ports - 351514 - SKS Science Products
Watervliet, NY, USA
Glass Flasks, Clear Glass Nephelo Culture Flasks w/ Ports
351514
Glass Flasks, Clear Glass Nephelo Culture Flasks w/ Ports 351514
These clear glass nephelo culture flasks are made of low extractable clear borosilicate glass, and can be used in conjunction with colorimeters and spectrophotometer. The glass flasks allow growth and turbidity readings at selected intervals without sampling. When tilted, the flask's sidearm can be filled, and the sidearm inserted into a colorimeter or spectrophotometer to obtain readings. The glass sidearm is free of scratches and striations. These glass flasks are designed for use on platform shakers and hold approximately 350 mL to the base of the sidearm. Contents of flask cannot enter the sidearm when on the shaker. The break- resistant lip can accommodate a cotton plug or stopper. These glass nephelo culture flasks conform to USP Type I and ASTM E-438 Type I, Class A requirements.

These clear glass nephelo culture flasks are made of low extractable clear borosilicate glass, and can be used in conjunction with colorimeters and spectrophotometer. The glass flasks allow growth and turbidity readings at selected intervals without sampling. When tilted, the flask's sidearm can be filled, and the sidearm inserted into a colorimeter or spectrophotometer to obtain readings. The glass sidearm is free of scratches and striations. These glass flasks are designed for use on platform shakers and hold approximately 350 mL to the base of the sidearm. Contents of flask cannot enter the sidearm when on the shaker. The break- resistant lip can accommodate a cotton plug or stopper. These glass nephelo culture flasks conform to USP Type I and ASTM E-438 Type I, Class A requirements.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Laboratory Flasks
Product Number 351514
Product Name Glass Flasks, Clear Glass Nephelo Culture Flasks w/ Ports
Type Volumetric Flask
Unlock Full Specs
to access all available technical data

Similar Products

Micro Volumetric Flask, Class A, ST Stopper -  - Restek
Specs
Type Erlenmeyer Flask (optional feature)
Volume 1 to 50 cc (0.0610 to 3.05 cubic inches)
View Details
Erlenmeyer Flasks -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Type Erlenmeyer Flask
Volume 100 cc (6.1 cubic inches)
View Details
Pyrex Wide Mouth Erlenmeyer Flask - PX5100125 - Parco Scientific Company
Specs
Type Erlenmeyer Flask
Volume 125 cc (7.63 cubic inches)
View Details
50mL Suspension Culture Flask - Vent Cap, Sterile - 229510 - diaago
Specs
Type Volumetric Flask
Volume 50 cc (3.05 cubic inches)
View Details