These glass burets are available in 4 sizes and are supplied with a Certificate of Graduation. They are designed from ASTM Specification E287 Class A requirements. Each buret includes a PTFE stopcock and dust cap and is permanently marked with an individual serial number. The serial numbers and scales are made from durable white ceramic enamel. The 10 ml is 115 mm long to meet requirements of potentiometric titration burets (ASTM D664)
| SKS Science Products | |
|---|---|
| Product Category | Burettes |
| Product Number | 17027F-10 |
| Product Name | Class A Serialized/Certified Glass Burets |
| Glass Material | Glass |