Trumeter Company, Inc. Land Measurer – Single Reading Land Distance Measuring Wheel 5041

Description
This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. High quality, rugged construction and accuracy of +/- 1% Features Robust solid tyre fitted to spoked wheel Metric or Imperial Reading Counter Available Heavy duty counting head fitted directly to wheel Five figure counting head, 7mm high figures Scraper to prevent mud build up on wheel Adds forward subtracts in reverse Range 0 to 9999.9 m 12 Month Warranty Accuracy ± 1%
Description
This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. High quality, rugged construction and accuracy of +/- 1% Features Robust solid tyre fitted to spoked wheel Metric or Imperial Reading Counter Available Heavy duty counting head fitted directly to wheel Five figure counting head, 7mm high figures Scraper to prevent mud build up on wheel Adds forward subtracts in reverse Range 0 to 9999.9 m 12 Month Warranty Accuracy ± 1%

Suppliers

Company
Product
Description
Supplier Links
Land Measurer – Single Reading Land Distance Measuring Wheel - 5041 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Land Measurer – Single Reading Land Distance Measuring Wheel
5041
Land Measurer – Single Reading Land Distance Measuring Wheel 5041
This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. High quality, rugged construction and accuracy of +/- 1% Features Robust solid tyre fitted to spoked wheel Metric or Imperial Reading Counter Available Heavy duty counting head fitted directly to wheel Five figure counting head, 7mm high figures Scraper to prevent mud build up on wheel Adds forward subtracts in reverse Range 0 to 9999.9 m 12 Month Warranty Accuracy ± 1%

This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. High quality, rugged construction and accuracy of +/- 1%

Features

  • Robust solid tyre fitted to spoked wheel
  • Metric or Imperial Reading Counter Available
  • Heavy duty counting head fitted directly to wheel
  • Five figure counting head, 7mm high figures
  • Scraper to prevent mud build up on wheel
  • Adds forward subtracts in reverse
  • Range 0 to 9999.9 m
  • 12 Month Warranty
  • Accuracy ± 1%
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 5041
Product Name Land Measurer – Single Reading Land Distance Measuring Wheel
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Radar Distance Meter - HR265 - Holykell Technology Company Limited
Holykell Technology Company Limited
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details