Trumeter Company, Inc. Mini Measure Revolution – Electronic Reading Measuring Wheel 5605E

Description
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Capable of converting metres to yards or feet & inches at the push of a button. Fitted with a 25cm measuring wheel Features Large LCD display Measures in Yards and tenths or Metres Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m or yds / 0 – 9999’.11”
Description
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Capable of converting metres to yards or feet & inches at the push of a button. Fitted with a 25cm measuring wheel Features Large LCD display Measures in Yards and tenths or Metres Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m or yds / 0 – 9999’.11”

Suppliers

Company
Product
Description
Supplier Links
Mini Measure Revolution – Electronic Reading Measuring Wheel - 5605E - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Mini Measure Revolution – Electronic Reading Measuring Wheel
5605E
Mini Measure Revolution – Electronic Reading Measuring Wheel 5605E
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Capable of converting metres to yards or feet & inches at the push of a button. Fitted with a 25cm measuring wheel Features Large LCD display Measures in Yards and tenths or Metres Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m or yds / 0 – 9999’.11”

The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Capable of converting metres to yards or feet & inches at the push of a button. Fitted with a 25cm measuring wheel

Features

  • Large LCD display
  • Measures in Yards and tenths or Metres
  • Crystal clear in direct sunlight
  • Weather & Moisture Proof
  • Backlight for low light conditions
  • Long Life Battery
  • 12 Month Warranty
  • Two measuring modes; trip and total
  • Pushbutton reset
  • Electronic brake
  • Telescopic handle
  • Adds forward subtracts in reverse
  • Accuracy ± 1%
  • Range 0 - 9999.99m or yds / 0 – 9999’.11”
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 5605E
Product Name Mini Measure Revolution – Electronic Reading Measuring Wheel
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details