Trumeter Company, Inc. Mechanical Length Measuring Unit 2300

Description
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use The 2300 bolts directly onto a bulkhead or frame member The integral hinge arrangement allows the unit to be positioned at any angle The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured
Datasheet
Description
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use The 2300 bolts directly onto a bulkhead or frame member The integral hinge arrangement allows the unit to be positioned at any angle The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Length Measuring Unit - 2300 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Mechanical Length Measuring Unit
2300
Mechanical Length Measuring Unit 2300
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use The 2300 bolts directly onto a bulkhead or frame member The integral hinge arrangement allows the unit to be positioned at any angle The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured

This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes.

  • Sturdy die-cast construction
  • Uses standard measuring wheels
  • Can be tilted out of the way when not in use
  • The 2300 bolts directly onto a bulkhead or frame member
  • The integral hinge arrangement allows the unit to be positioned at any angle
  • The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering)
  • The weight of the assembly holds it in contact with the material being measured
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 2300
Product Name Mechanical Length Measuring Unit
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details