Trumeter Company, Inc. Cable, Wire & Rope Measuring Machine 2600

Description
Measures up to 76mm (3.0in) diameter Heavy duty cast structure with integral mounting flanges Totalising counter fitted The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a double ball race which is mounted in the pivot arm. A choice of polyurethane covered or knurled aluminium measuring wheels is available. The length is indicated on a 3602 counter mounted at the side of the unit.
Description
Measures up to 76mm (3.0in) diameter Heavy duty cast structure with integral mounting flanges Totalising counter fitted The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a double ball race which is mounted in the pivot arm. A choice of polyurethane covered or knurled aluminium measuring wheels is available. The length is indicated on a 3602 counter mounted at the side of the unit.

Suppliers

Company
Product
Description
Supplier Links
Cable, Wire & Rope Measuring Machine - 2600 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Cable, Wire & Rope Measuring Machine
2600
Cable, Wire & Rope Measuring Machine 2600
Measures up to 76mm (3.0in) diameter Heavy duty cast structure with integral mounting flanges Totalising counter fitted The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a double ball race which is mounted in the pivot arm. A choice of polyurethane covered or knurled aluminium measuring wheels is available. The length is indicated on a 3602 counter mounted at the side of the unit.
  • Measures up to 76mm (3.0in) diameter
  • Heavy duty cast structure with integral mounting flanges
  • Totalising counter fitted

The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a double ball race which is mounted in the pivot arm. A choice of polyurethane covered or knurled aluminium measuring wheels is available. The length is indicated on a 3602 counter mounted at the side of the unit.

Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 2600
Product Name Cable, Wire & Rope Measuring Machine
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details