Trumeter Company, Inc. Rail Track Measurer – Dual Reading Rail Track Measuring Wheel 5063

Description
The Definitive tool for accurate measuring of rail track. This robust, quality product was designed with input from international railroad companies and is in daily use worldwide. The heavy duty measuring wheel incorporates metal side plates keeping the wheel stable on the rail. Features Large display mechanical counter Adds forward subtracts in reverse Range 0 to 99999.9 m or yds Range 0 to 99999’ 11” Accuracy ± 1% Supplied complete with carry case 12 Month Warranty
Description
The Definitive tool for accurate measuring of rail track. This robust, quality product was designed with input from international railroad companies and is in daily use worldwide. The heavy duty measuring wheel incorporates metal side plates keeping the wheel stable on the rail. Features Large display mechanical counter Adds forward subtracts in reverse Range 0 to 99999.9 m or yds Range 0 to 99999’ 11” Accuracy ± 1% Supplied complete with carry case 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
Rail Track Measurer – Dual Reading Rail Track Measuring Wheel - 5063 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Rail Track Measurer – Dual Reading Rail Track Measuring Wheel
5063
Rail Track Measurer – Dual Reading Rail Track Measuring Wheel 5063
The Definitive tool for accurate measuring of rail track. This robust, quality product was designed with input from international railroad companies and is in daily use worldwide. The heavy duty measuring wheel incorporates metal side plates keeping the wheel stable on the rail. Features Large display mechanical counter Adds forward subtracts in reverse Range 0 to 99999.9 m or yds Range 0 to 99999’ 11” Accuracy ± 1% Supplied complete with carry case 12 Month Warranty

The Definitive tool for accurate measuring of rail track. This robust, quality product was designed with input from international railroad companies and is in daily use worldwide. The heavy duty measuring wheel incorporates metal side plates keeping the wheel stable on the rail.

Features

  • Large display mechanical counter
  • Adds forward subtracts in reverse
  • Range 0 to 99999.9 m or yds
  • Range 0 to 99999’ 11”
  • Accuracy ± 1%
  • Supplied complete with carry case
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 5063
Product Name Rail Track Measurer – Dual Reading Rail Track Measuring Wheel
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details