Trumeter Company, Inc. Mechanical Length Measuring Unit 2630

Description
Continuous operation at up to 300 metres per minute or 50 counts per second Self lubricating bearings on both rollers Heavy duty cast structure Hardened steel inlet and outlet guides Polyurethane covered measuring wheel fitted as standard The machine is equipped with two adjustable tension springs, mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom roller. They should be adjusted for the minimum tension required to prevent slippage.
Description
Continuous operation at up to 300 metres per minute or 50 counts per second Self lubricating bearings on both rollers Heavy duty cast structure Hardened steel inlet and outlet guides Polyurethane covered measuring wheel fitted as standard The machine is equipped with two adjustable tension springs, mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom roller. They should be adjusted for the minimum tension required to prevent slippage.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Length Measuring Unit - 2630 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Mechanical Length Measuring Unit
2630
Mechanical Length Measuring Unit 2630
Continuous operation at up to 300 metres per minute or 50 counts per second Self lubricating bearings on both rollers Heavy duty cast structure Hardened steel inlet and outlet guides Polyurethane covered measuring wheel fitted as standard The machine is equipped with two adjustable tension springs, mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom roller. They should be adjusted for the minimum tension required to prevent slippage.
  • Continuous operation at up to 300 metres per minute or 50 counts per second
  • Self lubricating bearings on both rollers
  • Heavy duty cast structure
  • Hardened steel inlet and outlet guides
  • Polyurethane covered measuring wheel fitted as standard

The machine is equipped with two adjustable tension springs, mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom roller. They should be adjusted for the minimum tension required to prevent slippage.

Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 2630
Product Name Mechanical Length Measuring Unit
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details