Trumeter Company, Inc. Fabric & Carpet Measurement 3900B

Description
US Weights & Measures Approval Measures material up to 24mm (0.94in) thick Accommodates easily marked and/or abrasive materials (with special wheels) Accuracy 0.25% Accommodates pile up or no pile materials Optional encoder output Can be built into manufacturing & finishing processes Operates as the material passes between the measuring roller and the spring loaded pressure roller. The machine is activated by the movement of the material. All Trumeasure machines incorporate an integral brake to prevent overspin at the end of the piece. The brake is automatically released when a further piece of material is passed between the rollers.
Description
US Weights & Measures Approval Measures material up to 24mm (0.94in) thick Accommodates easily marked and/or abrasive materials (with special wheels) Accuracy 0.25% Accommodates pile up or no pile materials Optional encoder output Can be built into manufacturing & finishing processes Operates as the material passes between the measuring roller and the spring loaded pressure roller. The machine is activated by the movement of the material. All Trumeasure machines incorporate an integral brake to prevent overspin at the end of the piece. The brake is automatically released when a further piece of material is passed between the rollers.

Suppliers

Company
Product
Description
Supplier Links
Fabric & Carpet Measurement - 3900B - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Fabric & Carpet Measurement
3900B
Fabric & Carpet Measurement 3900B
US Weights & Measures Approval Measures material up to 24mm (0.94in) thick Accommodates easily marked and/or abrasive materials (with special wheels) Accuracy 0.25% Accommodates pile up or no pile materials Optional encoder output Can be built into manufacturing & finishing processes Operates as the material passes between the measuring roller and the spring loaded pressure roller. The machine is activated by the movement of the material. All Trumeasure machines incorporate an integral brake to prevent overspin at the end of the piece. The brake is automatically released when a further piece of material is passed between the rollers.
  • US Weights & Measures Approval
  • Measures material up to 24mm (0.94in) thick
  • Accommodates easily marked and/or abrasive materials (with special wheels)
  • Accuracy 0.25%
  • Accommodates pile up or no pile materials
  • Optional encoder output
  • Can be built into manufacturing & finishing processes

Operates as the material passes between the measuring roller and the spring loaded pressure roller. The machine is activated by the movement of the material. All Trumeasure machines incorporate an integral brake to prevent overspin at the end of the piece. The brake is automatically released when a further piece of material is passed between the rollers.

Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 3900B
Product Name Fabric & Carpet Measurement
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details