Trumeter Company, Inc. Mechanical Length Measuring Unit 2700

Description
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use Supplied with stand The 2701 unit is slung from a stay rod. A hinge arrangement on the stay rod allows the unit to be positioned at any angle The 2701 is supplied with a 475mm (17.99in) stay rod and stand. The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured.
Datasheet
Description
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use Supplied with stand The 2701 unit is slung from a stay rod. A hinge arrangement on the stay rod allows the unit to be positioned at any angle The 2701 is supplied with a 475mm (17.99in) stay rod and stand. The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Length Measuring Unit - 2700 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Mechanical Length Measuring Unit
2700
Mechanical Length Measuring Unit 2700
This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes. Sturdy die-cast construction Uses standard measuring wheels Can be tilted out of the way when not in use Supplied with stand The 2701 unit is slung from a stay rod. A hinge arrangement on the stay rod allows the unit to be positioned at any angle The 2701 is supplied with a 475mm (17.99in) stay rod and stand. The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering) The weight of the assembly holds it in contact with the material being measured.

This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling, ribbon winding textile machinery and almost all other continuous manufacturing processes.

  • Sturdy die-cast construction
  • Uses standard measuring wheels
  • Can be tilted out of the way when not in use
  • Supplied with stand
  • The 2701 unit is slung from a stay rod. A hinge arrangement on the stay rod allows the unit to be positioned at any angle
  • The 2701 is supplied with a 475mm (17.99in) stay rod and stand.
  • The measuring wheels supplied can be 0.5m or 0.3m (18in or 12in) circumference (specify when ordering)
  • The weight of the assembly holds it in contact with the material being measured.
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 2700
Product Name Mechanical Length Measuring Unit
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details