Trumeter Company, Inc. Mini Measure Revolution – Electronic Metric Reading Measuring Wheel 5600E

Description
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before and is fitted with a 25cm measuring wheel. Features Large LCD display Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m
Description
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before and is fitted with a 25cm measuring wheel. Features Large LCD display Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m

Suppliers

Company
Product
Description
Supplier Links
Mini Measure Revolution – Electronic Metric Reading Measuring Wheel - 5600E - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Mini Measure Revolution – Electronic Metric Reading Measuring Wheel
5600E
Mini Measure Revolution – Electronic Metric Reading Measuring Wheel 5600E
The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before and is fitted with a 25cm measuring wheel. Features Large LCD display Crystal clear in direct sunlight Weather & Moisture Proof Backlight for low light conditions Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Adds forward subtracts in reverse Accuracy ± 1% Range 0 - 9999.99m

The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before and is fitted with a 25cm measuring wheel.

Features

  • Large LCD display
  • Crystal clear in direct sunlight
  • Weather & Moisture Proof
  • Backlight for low light conditions
  • Long Life Battery
  • 12 Month Warranty
  • Two measuring modes; trip and total
  • Pushbutton reset
  • Electronic brake
  • Telescopic handle
  • Adds forward subtracts in reverse
  • Accuracy ± 1%
  • Range 0 - 9999.99m
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 5600E
Product Name Mini Measure Revolution – Electronic Metric Reading Measuring Wheel
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details