Trumeter Company, Inc. Measuremeter ® Revolution – Electronic Metric Reading Distance Measuring Wheel 5500E

Description
The digital Measuremeter Revolution from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Features Measures up to 9999.99m Fitted with 1metre circumference measuring wheel Large LCD display Crystal clear in direct sunlight Backlight for low light conditions Weather & Moisture Proof Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Mud scraper Retractable Stand Adds forward subtracts in reverse Accuracy ± 1% Shipping weight 2.2Kgs
Description
The digital Measuremeter Revolution from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Features Measures up to 9999.99m Fitted with 1metre circumference measuring wheel Large LCD display Crystal clear in direct sunlight Backlight for low light conditions Weather & Moisture Proof Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Mud scraper Retractable Stand Adds forward subtracts in reverse Accuracy ± 1% Shipping weight 2.2Kgs

Suppliers

Company
Product
Description
Supplier Links
Measuremeter ® Revolution – Electronic Metric Reading Distance Measuring Wheel - 5500E - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Measuremeter ® Revolution – Electronic Metric Reading Distance Measuring Wheel
5500E
Measuremeter ® Revolution – Electronic Metric Reading Distance Measuring Wheel 5500E
The digital Measuremeter Revolution from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before. Features Measures up to 9999.99m Fitted with 1metre circumference measuring wheel Large LCD display Crystal clear in direct sunlight Backlight for low light conditions Weather & Moisture Proof Long Life Battery 12 Month Warranty Two measuring modes; trip and total Pushbutton reset Electronic brake Telescopic handle Mud scraper Retractable Stand Adds forward subtracts in reverse Accuracy ± 1% Shipping weight 2.2Kgs

The digital Measuremeter Revolution from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter have manufactured an electronic road distance measuring wheel with more features than ever before.

Features

  • Measures up to 9999.99m
  • Fitted with 1metre circumference measuring wheel
  • Large LCD display
  • Crystal clear in direct sunlight
  • Backlight for low light conditions
  • Weather & Moisture Proof
  • Long Life Battery
  • 12 Month Warranty
  • Two measuring modes; trip and total
  • Pushbutton reset
  • Electronic brake
  • Telescopic handle
  • Mud scraper
  • Retractable Stand
  • Adds forward subtracts in reverse
  • Accuracy ± 1%
  • Shipping weight 2.2Kgs
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Distance Meters
Product Number 5500E
Product Name Measuremeter ® Revolution – Electronic Metric Reading Distance Measuring Wheel
Measuring Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details