PR electronics Switchmode Power Supply 2222

Description
Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. Linearized temperature measurement with Pt100 (to IEC 751) or Ni100 (to DIN 43760) sensors. Conversion of linear resistance change to standard analog current/voltage signal from for example valves or linear movements with attached potentiometer. Signal simulator via externally mounted 10-turn potentiometer, to aid with installation and commissioning the plant. 3-wire connection cable compensation or 2-wire connection without cable compensation. Sensor error detection with Upscale, Downscale or custom set values. Reversible inputs with 0% set to maximum value of the desired input range and 100% set to the minimum value of the desired input range. Technical characteristics Analog current and voltage output options include 0/4...20 mA, 0/2...10 VDC and special ranges Galvanic isolation between supply and input / output ground. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. Linearized temperature measurement with Pt100 (to IEC 751) or Ni100 (to DIN 43760) sensors. Conversion of linear resistance change to standard analog current/voltage signal from for example valves or linear movements with attached potentiometer. Signal simulator via externally mounted 10-turn potentiometer, to aid with installation and commissioning the plant. 3-wire connection cable compensation or 2-wire connection without cable compensation. Sensor error detection with Upscale, Downscale or custom set values. Reversible inputs with 0% set to maximum value of the desired input range and 100% set to the minimum value of the desired input range. Technical characteristics Analog current and voltage output options include 0/4...20 mA, 0/2...10 VDC and special ranges Galvanic isolation between supply and input / output ground. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switchmode Power Supply - 2222 - PR electronics
San Diego, CA, USA
Switchmode Power Supply
2222
Switchmode Power Supply 2222
Advanced features 0 and 100% adjustments on the front face can be adjusted individually without interacting. Application Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate setpoint setting and different alarm functions are required. Linearized temperature measurement with Pt100 (to IEC 751) or Ni100 (to DIN 43760) sensors. Conversion of linear resistance change to standard analog current/voltage signal from for example valves or linear movements with attached potentiometer. Signal simulator via externally mounted 10-turn potentiometer, to aid with installation and commissioning the plant. 3-wire connection cable compensation or 2-wire connection without cable compensation. Sensor error detection with Upscale, Downscale or custom set values. Reversible inputs with 0% set to maximum value of the desired input range and 100% set to the minimum value of the desired input range. Technical characteristics Analog current and voltage output options include 0/4...20 mA, 0/2...10 VDC and special ranges Galvanic isolation between supply and input / output ground. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
0 and 100% adjustments on the front face can be adjusted individually without interacting.
Application
Alarm detector in connection with measurement of AC/DC current or voltage signals.
The unit is used where accurate setpoint setting and different alarm functions are required.
Linearized temperature measurement with Pt100 (to IEC 751) or Ni100 (to DIN 43760) sensors.
Conversion of linear resistance change to standard analog current/voltage signal from for example valves or linear movements with attached potentiometer.
Signal simulator via externally mounted 10-turn potentiometer, to aid with installation and commissioning the plant.
3-wire connection cable compensation or 2-wire connection without cable compensation.
Sensor error detection with Upscale, Downscale or custom set values.
Reversible inputs with 0% set to maximum value of the desired input range and 100% set to the minimum value of the desired input range.
Technical characteristics
Analog current and voltage output options include 0/4...20 mA, 0/2...10 VDC and special ranges
Galvanic isolation between supply and input / output ground.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Power Supplies
Product Number 2222
Product Name Switchmode Power Supply
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 15.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10080-1000-4u-27623 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details