PR electronics Switchmode Power Supply 2220

Description
Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General power supply for smaller measurement systems requiring fixed stabilized 24 VDC, or supply for any other sensors, transmitters or as a general variable power supply 5 to 24 VDC. Two units may be connected in series for plus / minus or higher output voltage. Suitable for PELV/SELV applications. Technical characteristics A green LED indicates active output. Double-isolated safety transformer. Isolation test voltage between input and output is 3.75 kVAC. The input circuit is protected with a thermal fuse. Output short circuit protection with current limiter.
Datasheet
Description
Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General power supply for smaller measurement systems requiring fixed stabilized 24 VDC, or supply for any other sensors, transmitters or as a general variable power supply 5 to 24 VDC. Two units may be connected in series for plus / minus or higher output voltage. Suitable for PELV/SELV applications. Technical characteristics A green LED indicates active output. Double-isolated safety transformer. Isolation test voltage between input and output is 3.75 kVAC. The input circuit is protected with a thermal fuse. Output short circuit protection with current limiter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switchmode Power Supply - 2220 - PR electronics
San Diego, CA, USA
Switchmode Power Supply
2220
Switchmode Power Supply 2220
Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General power supply for smaller measurement systems requiring fixed stabilized 24 VDC, or supply for any other sensors, transmitters or as a general variable power supply 5 to 24 VDC. Two units may be connected in series for plus / minus or higher output voltage. Suitable for PELV/SELV applications. Technical characteristics A green LED indicates active output. Double-isolated safety transformer. Isolation test voltage between input and output is 3.75 kVAC. The input circuit is protected with a thermal fuse. Output short circuit protection with current limiter.

Advanced features
The power supply is based on secondary switchmode technology to achieve a high efficiency.
The output is adjustable from front potentiometer in the range 5...24 VDC.
Application
General power supply for smaller measurement systems requiring fixed stabilized 24 VDC, or supply for any other sensors, transmitters or as a general variable power supply 5 to 24 VDC.
Two units may be connected in series for plus / minus or higher output voltage.
Suitable for PELV/SELV applications.
Technical characteristics
A green LED indicates active output.
Double-isolated safety transformer.
Isolation test voltage between input and output is 3.75 kVAC.
The input circuit is protected with a thermal fuse.
Output short circuit protection with current limiter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Power Supplies
Product Number 2220
Product Name Switchmode Power Supply
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2014-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details