PR electronics Dual Switchmode Power Supply 2223

Description
Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC. Application Supply for small measuring systems that demand 2 stabilized voltages. Either as a combination of positive and negative voltages, or as 2 separate supplies as required. The two supplies are galvanically separated with 500 VAC test voltage and can be connected in series or used as two independent supplies with or without common gnd. Separation of circuits in safety installations according to PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48 VDC or ±5...24 VDC can be achieved. The Input circuit is protected with a bimetal thermal fuse. DC output short circuit protection with current limiter. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC. Application Supply for small measuring systems that demand 2 stabilized voltages. Either as a combination of positive and negative voltages, or as 2 separate supplies as required. The two supplies are galvanically separated with 500 VAC test voltage and can be connected in series or used as two independent supplies with or without common gnd. Separation of circuits in safety installations according to PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48 VDC or ±5...24 VDC can be achieved. The Input circuit is protected with a bimetal thermal fuse. DC output short circuit protection with current limiter. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Switchmode Power Supply - 2223 - PR electronics
San Diego, CA, USA
Dual Switchmode Power Supply
2223
Dual Switchmode Power Supply 2223
Advanced features The power supply is based on primary switch mode technology to achieve a high efficiency. The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC. Application Supply for small measuring systems that demand 2 stabilized voltages. Either as a combination of positive and negative voltages, or as 2 separate supplies as required. The two supplies are galvanically separated with 500 VAC test voltage and can be connected in series or used as two independent supplies with or without common gnd. Separation of circuits in safety installations according to PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48 VDC or ±5...24 VDC can be achieved. The Input circuit is protected with a bimetal thermal fuse. DC output short circuit protection with current limiter. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
The power supply is based on primary switch mode technology to achieve a high efficiency.
The outputs are adjustable by 2 front potentiometers in the ranges 5...24 VDC.
Application
Supply for small measuring systems that demand 2 stabilized voltages.
Either as a combination of positive and negative voltages, or as 2 separate supplies as required.
The two supplies are galvanically separated with 500 VAC test voltage and can be connected in series or used as two independent supplies with or without common gnd.
Separation of circuits in safety installations according to PELV/SELV.
Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer.
Technical characteristics
Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs.
By connecting the two outputs in series, 10...48 VDC or ±5...24 VDC can be achieved.
The Input circuit is protected with a bimetal thermal fuse.
DC output short circuit protection with current limiter.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Power Supplies
Product Number 2223
Product Name Dual Switchmode Power Supply
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details