ZIRCAR Refractory Composites, Inc. Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range... | |
| ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is... | |
| ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type... | |
| ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use... | |
| ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. | |
| ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical... |