ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-DA JS07

Description
ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from a flat sheet product for use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by laminating two or more sheets together in this manner. Refractory Sheet Type RS-DD is suitable for die cutting or stamping of gaskets. It can be re-wet, made moldable, and handled like Type RS-DM. Type RS-DR cuts and handles similar to Type RS-DD except it is slightly less compressible and more rigid. It has been fired so that it will remain rigid even when wet. TYPE RS-DD is a rigid sheet that can be moistened with water to impart moldability. TYPE RS-DR is a rigid pre-fired sheet that has been heat-treated to remove all organic binder and is stable to moisture attack. Refractory Sheet Type RS-DR is suited for use as a setter or barrier for use in the sintering of powder metal parts (see Rigid Materials).
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from a flat sheet product for use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by laminating two or more sheets together in this manner. Refractory Sheet Type RS-DD is suitable for die cutting or stamping of gaskets. It can be re-wet, made moldable, and handled like Type RS-DM. Type RS-DR cuts and handles similar to Type RS-DD except it is slightly less compressible and more rigid. It has been fired so that it will remain rigid even when wet. TYPE RS-DD is a rigid sheet that can be moistened with water to impart moldability. TYPE RS-DR is a rigid pre-fired sheet that has been heat-treated to remove all organic binder and is stable to moisture attack. Refractory Sheet Type RS-DR is suited for use as a setter or barrier for use in the sintering of powder metal parts (see Rigid Materials).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-DA - JS07 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-DA
JS07
Refractory Sheet Type RS-DA JS07
ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from a flat sheet product for use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by laminating two or more sheets together in this manner. Refractory Sheet Type RS-DD is suitable for die cutting or stamping of gaskets. It can be re-wet, made moldable, and handled like Type RS-DM. Type RS-DR cuts and handles similar to Type RS-DD except it is slightly less compressible and more rigid. It has been fired so that it will remain rigid even when wet. TYPE RS-DD is a rigid sheet that can be moistened with water to impart moldability. TYPE RS-DR is a rigid pre-fired sheet that has been heat-treated to remove all organic binder and is stable to moisture attack. Refractory Sheet Type RS-DR is suited for use as a setter or barrier for use in the sintering of powder metal parts (see Rigid Materials).

ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from a flat sheet product for use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by laminating two or more sheets together in this manner. Refractory Sheet Type RS-DD is suitable for die cutting or stamping of gaskets. It can be re-wet, made moldable, and handled like Type RS-DM. Type RS-DR cuts and handles similar to Type RS-DD except it is slightly less compressible and more rigid. It has been fired so that it will remain rigid even when wet. TYPE RS-DD is a rigid sheet that can be moistened with water to impart moldability. TYPE RS-DR is a rigid pre-fired sheet that has been heat-treated to remove all organic binder and is stable to moisture attack. Refractory Sheet Type RS-DR is suited for use as a setter or barrier for use in the sintering of powder metal parts (see Rigid Materials).

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number JS07
Product Name Refractory Sheet Type RS-DA
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details