ZIRCAR Refractory Composites, Inc. Refractory Sheet Cylinder Type RS-202 GS06

Description
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. They are 100% inorganic, non-flammable and contains no asbestos. Their high alumina content makes them resistant to many environments including molten aluminum. RS-201 and RS-202 undergoes little or no outgassing on heating, are not brittle, and may be cut and machined with standard tooling. RS-201 has a highly burnished outside surface. This is ideal when the OD is crucial for liner placement. RS-202 has an as formed surface. They are available in standard and custom size cylinders and are useful as induction coil liners, induction furnace components, and molten metal transport tubes.
Datasheet
Description
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. They are 100% inorganic, non-flammable and contains no asbestos. Their high alumina content makes them resistant to many environments including molten aluminum. RS-201 and RS-202 undergoes little or no outgassing on heating, are not brittle, and may be cut and machined with standard tooling. RS-201 has a highly burnished outside surface. This is ideal when the OD is crucial for liner placement. RS-202 has an as formed surface. They are available in standard and custom size cylinders and are useful as induction coil liners, induction furnace components, and molten metal transport tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Cylinder Type RS-202 - GS06 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Cylinder Type RS-202
GS06
Refractory Sheet Cylinder Type RS-202 GS06
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. They are 100% inorganic, non-flammable and contains no asbestos. Their high alumina content makes them resistant to many environments including molten aluminum. RS-201 and RS-202 undergoes little or no outgassing on heating, are not brittle, and may be cut and machined with standard tooling. RS-201 has a highly burnished outside surface. This is ideal when the OD is crucial for liner placement. RS-202 has an as formed surface. They are available in standard and custom size cylinders and are useful as induction coil liners, induction furnace components, and molten metal transport tubes.

ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. They are 100% inorganic, non-flammable and contains no asbestos. Their high alumina content makes them resistant to many environments including molten aluminum. RS-201 and RS-202 undergoes little or no outgassing on heating, are not brittle, and may be cut and machined with standard tooling. RS-201 has a highly burnished outside surface. This is ideal when the OD is crucial for liner placement. RS-202 has an as formed surface. They are available in standard and custom size cylinders and are useful as induction coil liners, induction furnace components, and molten metal transport tubes.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number GS06
Product Name Refractory Sheet Cylinder Type RS-202
Material Type Alumina
Composition Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
Shape / Form Tube
Applications Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details