ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-200 CS04

Description
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. RS-200 is 100% inorganic, non-flammable and contains no asbestos. Its high alumina content makes it resistant to many environments including molten aluminum. RS-200 undergoes little or no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. RS-200 is available in standard and custom boards and is useful as Specialty Furnace Components, Specialty High Temperature Electrical Thermal Insulation, Metal Working Components and Induction Furnace Components.
Datasheet
Description
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. RS-200 is 100% inorganic, non-flammable and contains no asbestos. Its high alumina content makes it resistant to many environments including molten aluminum. RS-200 undergoes little or no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. RS-200 is available in standard and custom boards and is useful as Specialty Furnace Components, Specialty High Temperature Electrical Thermal Insulation, Metal Working Components and Induction Furnace Components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-200 - CS04 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-200
CS04
Refractory Sheet Type RS-200 CS04
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. RS-200 is 100% inorganic, non-flammable and contains no asbestos. Its high alumina content makes it resistant to many environments including molten aluminum. RS-200 undergoes little or no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. RS-200 is available in standard and custom boards and is useful as Specialty Furnace Components, Specialty High Temperature Electrical Thermal Insulation, Metal Working Components and Induction Furnace Components.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos cement replacements. RS-200 is 100% inorganic, non-flammable and contains no asbestos. Its high alumina content makes it resistant to many environments including molten aluminum. RS-200 undergoes little or no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. RS-200 is available in standard and custom boards and is useful as Specialty Furnace Components, Specialty High Temperature Electrical Thermal Insulation, Metal Working Components and Induction Furnace Components.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number CS04
Product Name Refractory Sheet Type RS-200
Material Type Alumina
Composition Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
Shape / Form Plate / Board
Applications Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Black zirconia insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details