ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-100 BS22

Description
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains strength and utility to levels far exceeding maximum use temperatures of plastics. Mechanical properties of Type RS-100 sheet far exceed those of TransiteTM and other asbestos-cement materials and is an excellent replacement for these rigid asbestos-containing products. Type RS-100 can also be employed at much higher temperatures than these types of products. Type RS-100 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it highly resistant to many environments, including molten aluminum. It undergoes little or no outgassing on heating. It is not brittle and has high impact properties. Type RS-100 may be cut and machined with standard tooling. Type 100 sheet is used both as a full-size panel and as a source for precision-cut fabricated components.
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains strength and utility to levels far exceeding maximum use temperatures of plastics. Mechanical properties of Type RS-100 sheet far exceed those of TransiteTM and other asbestos-cement materials and is an excellent replacement for these rigid asbestos-containing products. Type RS-100 can also be employed at much higher temperatures than these types of products. Type RS-100 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it highly resistant to many environments, including molten aluminum. It undergoes little or no outgassing on heating. It is not brittle and has high impact properties. Type RS-100 may be cut and machined with standard tooling. Type 100 sheet is used both as a full-size panel and as a source for precision-cut fabricated components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-100 - BS22 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-100
BS22
Refractory Sheet Type RS-100 BS22
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains strength and utility to levels far exceeding maximum use temperatures of plastics. Mechanical properties of Type RS-100 sheet far exceed those of TransiteTM and other asbestos-cement materials and is an excellent replacement for these rigid asbestos-containing products. Type RS-100 can also be employed at much higher temperatures than these types of products. Type RS-100 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it highly resistant to many environments, including molten aluminum. It undergoes little or no outgassing on heating. It is not brittle and has high impact properties. Type RS-100 may be cut and machined with standard tooling. Type 100 sheet is used both as a full-size panel and as a source for precision-cut fabricated components.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains strength and utility to levels far exceeding maximum use temperatures of plastics. Mechanical properties of Type RS-100 sheet far exceed those of TransiteTM and other asbestos-cement materials and is an excellent replacement for these rigid asbestos-containing products. Type RS-100 can also be employed at much higher temperatures than these types of products. Type RS-100 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it highly resistant to many environments, including molten aluminum. It undergoes little or no outgassing on heating. It is not brittle and has high impact properties. Type RS-100 may be cut and machined with standard tooling. Type 100 sheet is used both as a full-size panel and as a source for precision-cut fabricated components.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number BS22
Product Name Refractory Sheet Type RS-100
Material Type Alumina
Composition Al_2O_3 , SiO_2 , Other Metal Oxides
Shape / Form Plate / Board; Custom Shape (optional feature)
Applications HV / Electrical; Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramic Disc Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details