ZIRCAR Refractory Composites, Inc. Datasheets for Cement, Concrete, and Mortar

Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
Cement, Concrete, and Mortar: Learn more

Product Name Notes
Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for...
Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal...
Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for...