ZIRCAR Refractory Composites, Inc. Datasheets for Hydraulic and Portland Cement
Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures.
Hydraulic and Portland Cement: Learn more
| Product Name | Notes |
|---|---|
| Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for... | |
| Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal... | |
| Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for... |