ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-99M DS14

Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-99M - DS14 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-99M
DS14
Refractory Sheet Type RS-99M DS14
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number DS14
Product Name Refractory Sheet Type RS-99M
Material Type Alumina
Length 24 inch (610 mm)
Width / Diameter 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina ceramic insulation pad -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details