ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-99W DS30

Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-99W - DS30 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-99W
DS30
Refractory Sheet Type RS-99W DS30
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number DS30
Product Name Refractory Sheet Type RS-99W
Material Type Alumina
Composition Al_2O_3
Shape / Form Plate / Board; Custom Shape (optional feature)
Applications HV / Electrical; Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Magnesium Oxide Stabilized Zirconia Ceramic Tiles -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications HV / Electrical
Density 4.6 to 5.6 g/cc (38.39 to 46.73 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details