ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RS-99W DS33

Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet
Description
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RS-99W - DS33 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RS-99W
DS33
Refractory Sheet Type RS-99W DS33
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of 1650°C (3002°F) and is able to withstand over 500 hours continuous submersion in molten aluminum at 750°C (1382°F) with no wetting and no degradation in properties. Type RS-99's high alumina content is ideal for high vacuum, reducing atmospheres, and other applications where silica cannot be tolerated. Refractory Sheet RS-99 boards are available in four types.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number DS33
Product Name Refractory Sheet Type RS-99W
Material Type Alumina
Composition Al_2O_3
Shape / Form Plate / Board; Custom Shape (optional feature)
Applications HV / Electrical; Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum nitride structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details