ZIRCAR Refractory Composites, Inc. Refractory Sheet Cylinder Type RS-101 FS04

Description
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes an excellent replacement for rigid asbestos containing products, but also may be employed at much higher temperatures as well. Type RS-101 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it resistant to many environments including no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. Type RS-101 is available in standard and custom size cylinders.
Datasheet
Description
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes an excellent replacement for rigid asbestos containing products, but also may be employed at much higher temperatures as well. Type RS-101 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it resistant to many environments including no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. Type RS-101 is available in standard and custom size cylinders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Cylinder Type RS-101 - FS04 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Cylinder Type RS-101
FS04
Refractory Sheet Cylinder Type RS-101 FS04
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes an excellent replacement for rigid asbestos containing products, but also may be employed at much higher temperatures as well. Type RS-101 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it resistant to many environments including no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. Type RS-101 is available in standard and custom size cylinders.

ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes an excellent replacement for rigid asbestos containing products, but also may be employed at much higher temperatures as well. Type RS-101 is 100% inorganic, non-flammable and contains no asbestos. Its high Al2O3 content makes it resistant to many environments including no outgassing on heating, is not brittle, and may be cut and machined with standard tooling. Type RS-101 is available in standard and custom size cylinders.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Industrial Ceramic Materials
Product Number FS04
Product Name Refractory Sheet Cylinder Type RS-101
Material Type Alumina
Composition Al_2O_3 , SiO_2 , Other Metal Oxides
Shape / Form Tube
Applications Thermal Insulation or Fire Proofing Material; Thermal Applications; Refractory or High Temperature Insulation
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Alumina ceramics threaded sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details