Leister USA Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection | |
| Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection | |
| Features a thermoswitch for device protection | |
| Features thermoswitch for device protection and pressure reduction valve | |
| Features thermoswitch for device protection, integrated temperature probe, heating element protection, and passive analog interface protection 4 | |
| Features thermoswitch for device protection, integrated temperature probe, heating element protection, and temperature regulator integrated into the connection box | |
| For integration into a closed temperature control loop. Active overheat protection on heater. Can be used with remote interface or external PLC control 4 | |
| For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on board heater | |
| For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on heater | |
| hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. | |
| Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics | |
| Leister's most powerful device. With 32 kW, the LHS 91 BASIC and SYSTEM are the perfect tools for even the most demanding of heating applications. The LHS 91 is capable... | |
| mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance... | |
| Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller | |
| The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL... | |
| The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high... | |
| The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows... | |
| The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister’s smaller hot... | |
| used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection | |
| Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up... | |
| With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in... |