Leister USA Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection | |
| Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection | |
| Features a thermoswitch for device protection | |
| Features thermoswitch for device protection and pressure reduction valve | |
| Features thermoswitch for device protection, integrated temperature probe, heating element protection, and passive analog interface protection 4 | |
| Features thermoswitch for device protection, integrated temperature probe, heating element protection, and temperature regulator integrated into the connection box | |
| For integration into a closed temperature control loop. Active overheat protection on heater. Can be used with remote interface or external PLC control 4 | |
| For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on board heater | |
| For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on heater | |
| hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. | |
| Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics | |
| Leister's most powerful device. With 32 kW, the LHS 91 BASIC and SYSTEM are the perfect tools for even the most demanding of heating applications. The LHS 91 is capable... | |
| mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance... | |
| Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller | |
| The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL... | |
| The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high... | |
| The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows... | |
| The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister’s smaller hot... | |
| used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection | |
| Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up... | |
| With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in... |