Leister USA Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| The TRIAC AT is the successor to the popular TRIAC PID and a cost-effective alternative to the widely used TRIAC S. It is designed for demanding plastic welding and shrinking... | |
| Adaptor tube with heat protection Electronic heating element protection Motor shut-off at minimal carbon level Multiple replacement of carbon brushes possible Suitable for continuous operation | |
| Compact device weighing just 600 grammes Low in vibrations and noise, perfect for inside applications Power saving thanks to standby mode Increased safety upon power failure through start-up protection Constant... | |
| Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or... | |
| High quality (ball bearing, silicone roller,wooden handle) Durability -- silicone roller distance in the testof over 65,000 m (40 miles) Improved ergonomics, suitable for both left andright handed operators Newly... | |
| Light and easy to handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including... | |
| Powerful Compact Robust Construction site tried and tested | |
| Temperature electronically regulated and digitally displayed Electronic heating element protection Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the... | |
| The smallest hand tool Electronic steplessly controlled temperature Electronic steplessly controlled air flow Electronic heating element protection Low noise Integrated flexible tool stand | |
| Ultra-compact and flexible to use Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled protective tube | |
| Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories | |
| Worldwide the smallest hand tool with digital display of set and actual temperature Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled heating element tube Exact temperature control... |