Leister USA Datasheets for Laser Processing Equipment
Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more
| Product Name | Notes |
|---|---|
| •Quasi-simultaneous or contour scanning •Laser beam focused to a spot•Great flexibility•Gap filling possible•High speed and high accuracy•Suitable for small series and mass productio | |
| A simple and cost-effective model. NOVOLAS™ BASIC AT allows for integration into a manufacturing system with its own process control. The laser beam is routed directly via the module or... | |
| Basic AT Compact is an air-cooled and thus especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500... | |
| Optional components for WS and BASIC AT•For rotationally symmetrical components•Multiple diameters available•Laser safety can be integrated into optical head | |
| Optional components for WS and BASIC AT•Integrated optical and clamping system•Glass sphere on air bearing•Pneumatic clamping device•Adjustable welding seam width | |
| Optional components for WS and BASIC AT•Line lengths 20 - 100 mm•Laser power up to 600 W•Very homogeneous energy density distribution due to special optics•Line lasers are equipped with their... | |
| Optional components for WS and BASIC AT•Local pneumatic pressure without additional clamping device•Constant pressure distribution by swinging roller•Different models•Line width ranging from 3 - 30 mm | |
| Optional components for WS and BASIC AT•Nearly any ring diameter•Welding seam width is selectable•Homogeneo us energy distribution | |
| Optional components for WS and BASIC AT•Process monitoring and control•Measuring frequency 1 kHz•Temperature range 100° to 400 °C•Modular evaluation software | |
| Turnkey system including optimized welding process Intuitive user interface with programming tools Very high throughput possible with the appropriate upgrade Modular design suited for customization An all-modular, all-purpose system: the... |