Leister USA Datasheets for Laser Optics, Heads, and Beam Delivery Components
Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems.
Laser Optics, Heads, and Beam Delivery Components: Learn more
| Product Name | Notes |
|---|---|
| •Quasi-simultaneous or contour scanning •Laser beam focused to a spot•Great flexibility•Gap filling possible•High speed and high accuracy•Suitable for small series and mass productio | |
| Optional components for WS and BASIC AT•For rotationally symmetrical components•Multiple diameters available•Laser safety can be integrated into optical head | |
| Optional components for WS and BASIC AT•Integrated optical and clamping system•Glass sphere on air bearing•Pneumatic clamping device•Adjustable welding seam width | |
| Optional components for WS and BASIC AT•Line lengths 20 - 100 mm•Laser power up to 600 W•Very homogeneous energy density distribution due to special optics•Line lasers are equipped with their... | |
| Optional components for WS and BASIC AT•Local pneumatic pressure without additional clamping device•Constant pressure distribution by swinging roller•Different models•Line width ranging from 3 - 30 mm | |
| Optional components for WS and BASIC AT•Nearly any ring diameter•Welding seam width is selectable•Homogeneo us energy distribution | |
| Optional components for WS and BASIC AT•Process monitoring and control•Measuring frequency 1 kHz•Temperature range 100° to 400 °C•Modular evaluation software |