Leister USA Datasheets for Plastic Welding and Assembly Equipment
Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
Plastic Welding and Assembly Equipment: Learn more
| Product Name | Notes |
|---|---|
| Basic AT Compact is an air-cooled and especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm... | |
| Fast and flameless welding of bitumen.•Flame-free welding of modified bitumen•Consistent welding results•Easy control of hot air volume•High working speed•Requires only one user to efficiently weld seams (for open flame two... | |
| The new integratable laser system for welding plastics and selective soldering. Multiple laser optic head capability Flexible Cost-effective Versatile Production oriented Easy to maintain Upgradeable A simple and cost-effective model. | |
| The TRIAC AT is the successor to the popular TRIAC PID and a cost-effective alternative to the widely used TRIAC S. It is designed for demanding plastic welding and shrinking... | |
| Adaptor tube with heat protection Electronic heating element protection Motor shut-off at minimal carbon level Multiple replacement of carbon brushes possible Suitable for continuous operation | |
| At more than 8 m/min the highest welding speed (depending on material) Guide bar prevents back pain Maintenance free blower, no carbon brushes to replace User friendly display with “e-Drive” | |
| Compact and handy with a maximum output of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible... | |
| Compact device weighing just 600 grammes Low in vibrations and noise, perfect for inside applications Power saving thanks to standby mode Increased safety upon power failure through start-up protection Constant... | |
| Consistent welding results Easy operation High welding speed Continuously adjustable heating and speed Pivotable steering bar enhances occupational safety Interchangeable driving roller simplifies cleaning Integrated bitumen scraper Electronic heating element... | |
| Easy operation High welding speed Digital display of temperature and speed Optional data recording Controlled temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system... | |
| Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system | |
| Easy to carry thanks to its low weight (13kg)) Guide bar technology may be removed without tools Controlled device to compensate for current fluctuations Can be used anywhere with 10A/230V... | |
| Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or... | |
| Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification The lightest hand extruder Ideal for confined spaces Seperate, stepless temperature control for plastification unit and preheated air... | |
| Flame-free welding of modified bitumen Consistent welding results Easy control of hot air volume High working speed Requires only one user to efficiently weld seams (for open flame two are... | |
| High quality (ball bearing, silicone roller, wooden handle) Durability (silicone roller distance in the test over 65 000 m) Improved ergonomics, suitable for both left and right handed operators Newly... | |
| High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive | |
| High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive Complete record of all relevant welding parameters USB-Memory-System | |
| High welding speed Process-optimized nozzle Maintenance-free, brushless blower Practical tape mounting Easy to exchange counter-pressure roller | |
| High welding speed User-friendly Digital display of set and actual values of welding speed, temperature and air flow No corrective action required thanks to the new guide roller Steplessly controlled... | |
| Light and easy to handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including... | |
| Lightweight and compact Powerful Mobile air supply for Leister welding machines | |
| Lightweight and easy-to-handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including accessories tool... | |
| Low noise High welding speed Portable and light Easy, comfortable operation Digital display of welding speed and temperature Wrinkle-free welding Fast and simple assembly of the unwind construction for welding... | |
| Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission | |
| Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower Low-noise, high power transmission Extruder screw ideal for PVC Easily adjustable air duct for... | |
| Overlap welding of PVC-P, ECB, EPDM, CSPE and TPO roofing membranes Faster and more efficient than hand welding Small and compact Steplessly adjustable speed for high welding seam quality Can... | |
| Powerful pallet-shrinking tool Uniform shrinkage May be used in the most confined spaces Integrated tool stand | |
| Powerful Compact Robust Construction site tried and tested | |
| Reproducible results thanks to digital display of set and actual values Electronically controlled heating Steplessly controlled air flow All floor coverings welded without reconfiguration Automatic start Integrated wall switch Unwind... | |
| Screw extruder with barrel heater and integrated hot air blower (brushless) for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal... | |
| Screw extruder with barrel heater and integrated hot air blower for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal with... | |
| Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and... | |
| Small, light and compact Also suitable for uneven surfaces Constant welding pressure Controlled welding speed Choice of two levels for air flow | |
| Small, light and compact Integrated wall switch Adjustable airflow Electronically controlled heating and drive | |
| Small, light and handy Digital display Steplessly controlled air flow Automatic start High welding speed Wrinkle-free welding Integrated lifting mechanism | |
| Small, light and handy Intuitive operation High welding speed Integrated lifting mechanism | |
| Smoke-free, low-noise welding using hot-wedge technology Digital temperature and speed display No non-welded edge zones Ideal for indoor applications (without fitting welding carriage) | |
| Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Complete record of all relevant welding parameters USB-memory-system designed for use on construction sites Controlled... | |
| Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Optional data recording on memory card possible Controlled temperature and drive User-friendly | |
| Temperature adjustment via rotary knob Very small and light device Ideal for pull welding and stitching Air supply with ROBUST blower, MINOR or compressed air Ideal for mobile use when... | |
| Temperature electronically regulated and digitally displayed Electronic heating element protection Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the... | |
| The smallest hand tool Electronic steplessly controlled temperature Electronic steplessly controlled air flow Electronic heating element protection Low noise Integrated flexible tool stand | |
| Top welding speed up to 18 m/min Perfect view into the weld seam Sturdy and durable for professional use Smooth lifting device for precise positioning Simple operation thanks to Leister... | |
| Top welding speed up to 59 feet (18 meters) per minute Perfect view into the weld seam Sturdy and durable for professional use Smooth lifting device for precise positioning Simple... | |
| Top welding speed Process-optimized high-precision nozzle Maintenance-free, brushless blower Easy to exchange counter-pressure roller Constant tarpaulin bow tension | |
| Turnkey system including optimized welding process Intuitive user interface with programming tools Very high throughput possible with the appropriate upgrade Modular design suited for customization An all-modular, all-purpose system: the... | |
| Ultra-compact and flexible to use Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled protective tube | |
| Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories | |
| Very compact and easy to handle with a maximum output rate of 1.8 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output rate Output... | |
| Worldwide the smallest hand tool with digital display of set and actual temperature Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled heating element tube Exact temperature control... |