Leister USA Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| Fast and flameless welding of bitumen.•Flame-free welding of modified bitumen•Consistent welding results•Easy control of hot air volume•High working speed•Requires only one user to efficiently weld seams (for open flame two... | |
| The TRIAC AT is the successor to the popular TRIAC PID and a cost-effective alternative to the widely used TRIAC S. It is designed for demanding plastic welding and shrinking... | |
| Adaptor tube with heat protection Electronic heating element protection Motor shut-off at minimal carbon level Multiple replacement of carbon brushes possible Suitable for continuous operation | |
| At more than 8 m/min the highest welding speed (depending on material) Guide bar prevents back pain Maintenance free blower, no carbon brushes to replace User friendly display with “e-Drive” | |
| Compact and handy with a maximum output of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible... | |
| Compact device weighing just 600 grammes Low in vibrations and noise, perfect for inside applications Power saving thanks to standby mode Increased safety upon power failure through start-up protection Constant... | |
| Consistent welding results Easy operation High welding speed Continuously adjustable heating and speed Pivotable steering bar enhances occupational safety Interchangeable driving roller simplifies cleaning Integrated bitumen scraper Electronic heating element... | |
| Easy operation High welding speed Digital display of temperature and speed Optional data recording Controlled temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system... | |
| Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system | |
| Easy to carry thanks to its low weight (13kg)) Guide bar technology may be removed without tools Controlled device to compensate for current fluctuations Can be used anywhere with 10A/230V... | |
| Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or... | |
| Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification The lightest hand extruder Ideal for confined spaces Seperate, stepless temperature control for plastification unit and preheated air... | |
| Flame-free welding of modified bitumen Consistent welding results Easy control of hot air volume High working speed Requires only one user to efficiently weld seams (for open flame two are... | |
| High quality (ball bearing, silicone roller, wooden handle) Durability (silicone roller distance in the test over 65 000 m) Improved ergonomics, suitable for both left and right handed operators Newly... | |
| High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive | |
| High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive Complete record of all relevant welding parameters USB-Memory-System | |
| High welding speed Process-optimized nozzle Maintenance-free, brushless blower Practical tape mounting Easy to exchange counter-pressure roller | |
| High welding speed User-friendly Digital display of set and actual values of welding speed, temperature and air flow No corrective action required thanks to the new guide roller Steplessly controlled... | |
| Light and easy to handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including... | |
| Lightweight and compact Powerful Mobile air supply for Leister welding machines | |
| Lightweight and easy-to-handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including accessories tool... | |
| Low noise High welding speed Portable and light Easy, comfortable operation Digital display of welding speed and temperature Wrinkle-free welding Fast and simple assembly of the unwind construction for welding... | |
| Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission | |
| Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower Low-noise, high power transmission Extruder screw ideal for PVC Easily adjustable air duct for... | |
| Overlap welding of PVC-P, ECB, EPDM, CSPE and TPO roofing membranes Faster and more efficient than hand welding Small and compact Steplessly adjustable speed for high welding seam quality Can... | |
| Powerful pallet-shrinking tool Uniform shrinkage May be used in the most confined spaces Integrated tool stand | |
| Powerful Compact Robust Construction site tried and tested | |
| Reproducible results thanks to digital display of set and actual values Electronically controlled heating Steplessly controlled air flow All floor coverings welded without reconfiguration Automatic start Integrated wall switch Unwind... | |
| Screw extruder with barrel heater and integrated hot air blower (brushless) for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal... | |
| Screw extruder with barrel heater and integrated hot air blower for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal with... | |
| Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and... | |
| Small, light and compact Also suitable for uneven surfaces Constant welding pressure Controlled welding speed Choice of two levels for air flow | |
| Small, light and compact Integrated wall switch Adjustable airflow Electronically controlled heating and drive | |
| Small, light and handy Digital display Steplessly controlled air flow Automatic start High welding speed Wrinkle-free welding Integrated lifting mechanism | |
| Small, light and handy Intuitive operation High welding speed Integrated lifting mechanism | |
| Smoke-free, low-noise welding using hot-wedge technology Digital temperature and speed display No non-welded edge zones Ideal for indoor applications (without fitting welding carriage) | |
| Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Complete record of all relevant welding parameters USB-memory-system designed for use on construction sites Controlled... | |
| Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Optional data recording on memory card possible Controlled temperature and drive User-friendly | |
| Temperature adjustment via rotary knob Very small and light device Ideal for pull welding and stitching Air supply with ROBUST blower, MINOR or compressed air Ideal for mobile use when... | |
| Temperature electronically regulated and digitally displayed Electronic heating element protection Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the... | |
| The smallest hand tool Electronic steplessly controlled temperature Electronic steplessly controlled air flow Electronic heating element protection Low noise Integrated flexible tool stand | |
| Top welding speed up to 18 m/min Perfect view into the weld seam Sturdy and durable for professional use Smooth lifting device for precise positioning Simple operation thanks to Leister... | |
| Top welding speed up to 59 feet (18 meters) per minute Perfect view into the weld seam Sturdy and durable for professional use Smooth lifting device for precise positioning Simple... | |
| Top welding speed Process-optimized high-precision nozzle Maintenance-free, brushless blower Easy to exchange counter-pressure roller Constant tarpaulin bow tension | |
| Ultra-compact and flexible to use Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled protective tube | |
| Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories | |
| Very compact and easy to handle with a maximum output rate of 1.8 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output rate Output... | |
| Worldwide the smallest hand tool with digital display of set and actual temperature Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled heating element tube Exact temperature control... |