The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high air flows with up to 16 kW heating power.
| Leister USA | |
|---|---|
| Product Category | Electric Heaters |
| Product Name | LHS 61 System Forced Air Heater |
| Heater Type | ForcedAir; Air Heater |
| Maximum Operating (Sheath) Temperature | 1202 F (650 C) |
| Max Air Temperature | 1202 F (650 C) |
| Maximum Air Flow | 109 SCFM (185 m³/hr) |