Leister USA Datasheets for Power Tools

Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more

Product Name Notes
The TRIAC AT is the successor to the popular TRIAC PID and a cost-effective alternative to the widely used TRIAC S. It is designed for demanding plastic welding and shrinking...
Adaptor tube with heat protection Electronic heating element protection Motor shut-off at minimal carbon level Multiple replacement of carbon brushes possible Suitable for continuous operation
At more than 8 m/min the highest welding speed (depending on material) Guide bar prevents back pain Maintenance free blower, no carbon brushes to replace User friendly display with “e-Drive”
Compact and handy with a maximum output of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible...
Compact device weighing just 600 grammes Low in vibrations and noise, perfect for inside applications Power saving thanks to standby mode Increased safety upon power failure through start-up protection Constant...
Easy operation High welding speed Digital display of temperature and speed Optional data recording Controlled temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system...
Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system
Easy to carry thanks to its low weight (13kg)) Guide bar technology may be removed without tools Controlled device to compensate for current fluctuations Can be used anywhere with 10A/230V...
Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or...
Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification The lightest hand extruder Ideal for confined spaces Seperate, stepless temperature control for plastification unit and preheated air...
Flame-free welding of modified bitumen Consistent welding results Easy control of hot air volume High working speed Requires only one user to efficiently weld seams (for open flame two are...
High welding performance Digital display of temperature, speed and voltage Extra-practical one-handle operation Steplessly adjustable welding pressure Controlled temperature and drive
Ideal for smaller craft and trade roofers Accidental start-up protection Controlled technology guarantees a constant and reliable weld quality for a leakproof roof Powerful drive can manage gradients of up...
Light and easy to handle Ergonomic handle for welding without strain Electronically protected heating element Integral precision nozzle Built-in start up protection in case of power interruption Complete kit including...
Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission
Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower Low-noise, high power transmission Extruder screw ideal for PVC Easily adjustable air duct for...
Powerful Compact Robust Construction site tried and tested
Reproducible results thanks to digital display of set and actual values Electronically controlled heating Steplessly controlled air flow All floor coverings welded without reconfiguration Automatic start Integrated wall switch Unwind...
Screw extruder with barrel heater and integrated hot air blower (brushless) for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal...
Screw extruder with barrel heater and integrated hot air blower for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal with...
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and...
Small, light and compact Integrated wall switch Adjustable airflow Electronically controlled heating and drive
Small, light and handy Digital display Steplessly controlled air flow Automatic start High welding speed Wrinkle-free welding Integrated lifting mechanism
Small, light and handy Intuitive operation High welding speed Integrated lifting mechanism
Smoke-free, low-noise welding using hot-wedge technology Digital temperature and speed display No non-welded edge zones Ideal for indoor applications (without fitting welding carriage)
Sophisticated drive technology, designed to meet the highest demands Digital display of temperature and speed Optional data recording on memory card possible Controlled temperature and drive User-friendly
Temperature electronically regulated and digitally displayed Electronic heating element protection Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the...
The smallest hand tool Electronic steplessly controlled temperature Electronic steplessly controlled air flow Electronic heating element protection Low noise Integrated flexible tool stand
Top welding speed up to 18 m/min Perfect view into the weld seam Sturdy and durable for professional use Smooth lifting device for precise positioning Simple operation thanks to Leister...
Ultra-compact and flexible to use Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled protective tube
Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories
Very compact and easy to handle with a maximum output rate of 1.8 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output rate Output...
Worldwide the smallest hand tool with digital display of set and actual temperature Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled heating element tube Exact temperature control...