Leister USA Mistral System Forced Air Heater

Description
The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control signals from 4 – 20 [mA] or 0 – 10 [V]. Using these precise temperature controls, processes which rely on accuracy can be carried out with dependable reliability. With its brushless motor the MISTRAL System is intended for long-term, continuous use in heavy industrial environments.
Description
The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control signals from 4 – 20 [mA] or 0 – 10 [V]. Using these precise temperature controls, processes which rely on accuracy can be carried out with dependable reliability. With its brushless motor the MISTRAL System is intended for long-term, continuous use in heavy industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Mistral System Forced Air Heater -  - Leister USA
Itsaca, IL, United States
Mistral System Forced Air Heater
Mistral System Forced Air Heater
The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control signals from 4 – 20 [mA] or 0 – 10 [V]. Using these precise temperature controls, processes which rely on accuracy can be carried out with dependable reliability. With its brushless motor the MISTRAL System is intended for long-term, continuous use in heavy industrial environments.

The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control signals from 4 – 20 [mA] or 0 – 10 [V]. Using these precise temperature controls, processes which rely on accuracy can be carried out with dependable reliability. With its brushless motor the MISTRAL System is intended for long-term, continuous use in heavy industrial environments.

Supplier's Site

Technical Specifications

  Leister USA
Product Category Electric Heaters
Product Name Mistral System Forced Air Heater
Heater Type ForcedAir; Air Heater
Maximum Operating (Sheath) Temperature 1202 F (650 C)
Max Air Temperature 1202 F (650 C)
Maximum Air Flow 12.4 SCFM (21.08 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2120B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details