Backer Hotwatt Inc. Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features: The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications. Lengths to 120″. Maximum temperature is 1300° F. Made in U.S.A. | |
| Features: The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher... | |
| Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to... | |
| Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and... | |
| Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to... | |
| Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low... | |
| Applications: Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint... | |
| Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, lncubators, Laboratory Equipment, Ceiling Panels, and Wall Panels. Features The Hotwatt Foil Heater is a self contained one-piece assembly. A resistant... | |
| Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the... | |
| Applications Dies, Heat Sealing, Hot Melt Adhesive, Plastic Molding, Platens, Shoe Machinery. U.L. Recognized - E56973 C.S.A. Certified - 016386-0-000 Features Elements are designed for maximum: Watt density, temperature, heat... | |
| Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3... | |
| Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against... | |
| Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ | |
| Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature... | |
| Features: The Backer Hotwatt Cabinet Heater is used primarily as a dehumidifier. These heaters are often used to keep stored tools, dies, and gauges free from rust as well as... | |
| Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the... | |
| Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various... | |
| Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. | |
| Features: These heaters are used as resistors, radiant heaters or air heaters. The heater is available in different wattages and voltages. The heater is supplied with a standard screw base. | |
| Features Both Standard (MS) and Superwatt (MH) constructions are available. Wattages other than those listed are available. Made in U.S.A. | |
| Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. | |
| Features Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted... | |
| Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with... | |
| Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to... | |
| Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections... | |
| Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are... | |
| Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best... | |
| Features The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat... | |
| Features The Hotwatt Tubular Sheathed Glasrope Heater is a fiberglass insulated element encased in aluminum or stainless steel tubing. The stainless steel heater is for higher temperatures or corrosive applications. | |
| Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated... | |
| Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in... | |
| Features This Maximum Flow Air Heater design is encased within a 2-3⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a... | |
| Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability:... |