Backer Hotwatt Inc. Datasheets for Cartridge Heaters
Cartridge heaters are cylindrical devices generally inserted into a heated substance.
Cartridge Heaters: Learn more
| Product Name | Notes |
|---|---|
| Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low... | |
| Applications Dies, Heat Sealing, Hot Melt Adhesive, Plastic Molding, Platens, Shoe Machinery. U.L. Recognized - E56973 C.S.A. Certified - 016386-0-000 Features Elements are designed for maximum: Watt density, temperature, heat... | |
| Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. | |
| Features Both Standard (MS) and Superwatt (MH) constructions are available. Wattages other than those listed are available. Made in U.S.A. | |
| Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. | |
| Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best... | |
| Features The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat... | |
| Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated... |