Backer Hotwatt Inc. Datasheets for Band Heaters
Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer.
Band Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3... | |
| Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections... | |
| Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are... |