Backer Hotwatt Inc. Datasheets for Strip Heaters
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Strip Heaters: Learn more
| Product Name | Notes |
|---|---|
| Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and... | |
| Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to... | |
| Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the... |