Backer Hotwatt Inc. Datasheets for Immersion Heaters
Immersion heaters are used in applications that require immersing the heater in the substance to be heated.
Immersion Heaters: Learn more
| Product Name | Notes |
|---|---|
| Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low... | |
| Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against... | |
| Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ | |
| Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature... | |
| Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. | |
| Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best... | |
| Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated... |