Backer Hotwatt Inc. Datasheets for Heat Torches
Heating torches and flame heaters are devices that emit a concentrated flame or stream of unusually hot air or gas.
Heat Torches: Learn more
| Product Name | Notes |
|---|---|
| Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. | |
| Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with... | |
| Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated... | |
| Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in... | |
| Features This Maximum Flow Air Heater design is encased within a 2-3⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a... |