Backer Hotwatt Inc. Datasheets for Tubular Heaters
Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes.
Tubular Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the... | |
| Features Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted... | |
| Features The Hotwatt Tubular Sheathed Glasrope Heater is a fiberglass insulated element encased in aluminum or stainless steel tubing. The stainless steel heater is for higher temperatures or corrosive applications. |