Backer Hotwatt Inc. Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating... | |
| Features: Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat 72″ capillary length Panel Mount Rating – 20 AMP at 120V or 240V Temperature Range: 32°F (0°C) – 572°F (300°C)... | |
| Features: Small size: 2″ x 1/2″ x 5/8″ Economical Sensitive and accurate Fast response Adjustable through temperature range with stop tab to prevent setting in excess of limits Stainless steel... | |
| Features: Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms... | |
| The Series 100 controller was designed for general purpose commercial and industrial temperature regulating applications.The latest solid state technology and an innovative modular packaging concept has produced a uniquely flexible... | |
| The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of... |