Backer Hotwatt Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Features: Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability. Tip Style: Closed end-grounded. Probe size and material: .187” dia., 316 stainless... |