Quantum Storage Systems Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS255BR

Description
Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of Quantum's standard bins at a more economical price. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels. Optional clear plastic window increases capacity, provides quick view of contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold. Available in Black only.
Datasheet
Description
Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of Quantum's standard bins at a more economical price. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels. Optional clear plastic window increases capacity, provides quick view of contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold. Available in Black only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS255BR -  - Quantum Storage Systems
Miami, FL, USA
Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS255BR
Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS255BR
Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of Quantum's standard bins at a more economical price. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels. Optional clear plastic window increases capacity, provides quick view of contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold. Available in Black only.

Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of Quantum's standard bins at a more economical price. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels. Optional clear plastic window increases capacity, provides quick view of contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold. Available in Black only.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS255BR
Container Type Bin
Material Polypropylene (PP)
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details